SNV - SN EN 13523-7

Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)

inactive
Organization: SNV
Publication Date: 1 August 2014
Status: inactive
Page Count: 18
ICS Code (Organic coatings): 25.220.60

Document History

November 1, 2021
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)
This document specifies the procedure for determining the resistance to cracking of an organic coating on a metallic substrate when bent through 135° to 180°. The degree of adhesion can also be...
SN EN 13523-7
August 1, 2014
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)
A description is not available for this item.
Advertisement