NEMA - RV 1

Application and Installation Guidelines for Armored Cable and Metal-Clad Cable

inactive
Organization: NEMA
Publication Date: 1 January 2012
Status: inactive
Page Count: 37
scope:

General

Type AC cables are constructed in accordance with the National Electrical Code® (NEC®) and complies with the safety requirements of UL 4, Standard for Safety for Armored Cable. These cables employ copper, copper-clad, or acceptable aluminum alloy conductors. Copper conductors are of sizes 14-1 AWG. Aluminum or copper-clad aluminum conductors are of sizes 12-1 AWG. All conductors 6-1 AWG are stranded. The NEC® recognizes three AC cable types-Types ACHH, ACTH, and ACTHH. Type ACTHH is the most common of these.

National Electrical Code® and NEC® are registered trademarks of the National Fire Protection Association, Inc., Quincy, MA 02269.

Document History

January 1, 2021
Application and Installation Guidelines for Armored Cable and Metal-Clad Cable
A description is not available for this item.
January 1, 2016
Application and Installation Guidelines for Armored Cable and Metal-Clad Cable
FOREWORD These application and installation guidelines offer practical information on correct application and industry-recommended practices for the installation of armored cable (Type AC) and...
January 1, 2014
Application and Installation Guidelines for Armored Cable and Metal-Clad Cable
GENERAL Type AC cables are constructed in accordance with the National Electrical Code® (NEC) and comply with the safety requirements of UL 4, Standard for Armored Cable. These cables employ copper,...
RV 1
January 1, 2012
Application and Installation Guidelines for Armored Cable and Metal-Clad Cable
General Type AC cables are constructed in accordance with the National Electrical Code® (NEC®) and complies with the safety requirements of UL 4, Standard for Safety for Armored Cable. These cables...
January 1, 2008
Application and Installation Guidelines for Armored Cable and Metal-Clad Cable
Foreword These application and installation guidelines offer practical information on correct usage and industry recommended practices for the installation of Type AC and Type MC cables in...
January 1, 2004
Application and Installation Guidelines for Armored Cable and Metal-Clad Cable
Foreword These application and installation guidelines offer practical information on correct usage and industry recommended practices for the installation of Type AC and Type MC cables in...
January 1, 2004
Application and Installation Guidelines for Armored Cable and Metal-Clad Cable
A description is not available for this item.
Advertisement