CEN/TS 15548-1

Thermal insulation products for building equipment and industrial installations - Determination of thermal resistance by means of the guarded hot plate method - Part 1: Measurements at elevated temperatures from 100 °C to 850 °C

active, Most Current
Organization: CEN
Publication Date: 1 August 2014
Status: active
Page Count: 28
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This Technical Specification provides the additional information to that given in EN 12667, EN 12664, EN 12939 and ISO 8302 on the design of apparatus and operational procedures required to determine the thermal resistance of thermal insulation products in the temperature range 100 °C to 850 °C using the guarded hot plate method.

Document History

CEN/TS 15548-1
August 1, 2014
Thermal insulation products for building equipment and industrial installations - Determination of thermal resistance by means of the guarded hot plate method - Part 1: Measurements at elevated temperatures from 100 °C to 850 °C
This Technical Specification provides the additional information to that given in EN 12667, EN 12664, EN 12939 and ISO 8302 on the design of apparatus and operational procedures required to determine...
November 1, 2011
Thermal insulation products for building equipment and industrial installations - Determination of thermal resistance by means of the guarded hot plate method - Part 1: Measurements at elevated temperatures from 100 °C to 850 °C
This document provides the additional information to that given in EN 12667, EN 12664, EN 12939 and ISO 8302 on the design of apparatus and operational procedures required to determine the thermal...

References

Advertisement