DS/EN 55016-4-2

Specification for radio disturbance and immunity measuring apparatus and methods - Part 4-2: Uncertainties, statistics and limit modelling - Measurement instrumentation uncertainty

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 August 2014
Status: active
Page Count: 10
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Immunity): 33.100.20
scope:

CISPR 16-4-2:2011 is a basic EMC publication. It specifies the method of applying Measurement Instrumentation Uncertainty (MIU) when determining compliance with CISPR disturbance limits. The material is also relevant to any EMC test when interpretation of the results and conclusions reached will be impacted by the uncertainty of the measurement instrumentation used during testing. This second edition includes significant technical additions about methods of conducted disturbance measurements on mains and communication ports and about methods of radiated disturbance measurements using a FAR in the ranges of 30 MHz to 1 000 MHz and of 1 GHz to 18 GHz. The annexes contain the background material used in providing the amount of MIU found in generating the CISPR values shown in the main document and hence provide valuable background material for those needing both initial and further information on MIU and how to take individual uncertainties in the measurement chain into account. The annexes, however, are not intended to be a tutorial or user manual or to be copied when making uncertainty calculations. For that purpose, the references shown in the bibliography, or other widely recognized documents, may be used. Measurement instrumentation specifications are given in the CISPR 16-1 series, while the methods of measurement are covered in the CISPR 16-2 series. Further information and background on CISPR and radio disturbances is given in CISPR 16-3. The other parts of the CISPR 16-4 series contain further information on uncertainties in general, statistics and limit modelling.

Document History

February 25, 2019
Specification for radio disturbance and immunity measuring apparatus and methods – Part 4-2: Uncertainties, statistics and limit modelling – Measurement instrumentation uncertainty
This part of CISPR 16-4 specifies the method of applying Measurement Instrumentation Uncertainty (MIU) when determining compliance with CISPR disturbance limits. The material is also relevant to any...
October 29, 2018
Specification for radio disturbance and immunity measuring apparatus and methods – Part 4-2: Uncertainties, statistics and limit modelling – Measurement instrumentation uncertainty
This part of CISPR 16-4 specifies the method of applying Measurement Instrumentation Uncertainty (MIU) when determining compliance with CISPR disturbance limits. The material is also relevant to any...
DS/EN 55016-4-2
August 26, 2014
Specification for radio disturbance and immunity measuring apparatus and methods - Part 4-2: Uncertainties, statistics and limit modelling - Measurement instrumentation uncertainty
CISPR 16-4-2:2011 is a basic EMC publication. It specifies the method of applying Measurement Instrumentation Uncertainty (MIU) when determining compliance with CISPR disturbance limits. The material...
December 16, 2011
Specification for radio disturbance and immunity measuring apparatus and methods - Part 4-2: Uncertainties, statistics and limit modelling - Measurement instrumentation uncertainty
This part of CISPR 16-4 specifies the method of applying Measurement Instrumentation Uncertainty (MIU) when determining compliance with CISPR disturbance limits. The material is also relevant to any...
November 19, 2004
Specification for radio disturbance and immunity measuring apparatus and methods - Part 4-2: Uncertainties, statistics and limit modelling - Uncertainty in EMC measurements
This part of CISPR 16 is designated a basic standard, which specifies the manner in which measurement uncertainty is to be taken in to account in determining compliance with CISPR limits. The...
Specification for radio disturbance and immunity measuring apparatus and methods – Part 4-2: Uncertainties, statistics and limit modelling – Measurement instrumentation uncertainty
This part of CISPR 16-4 specifies the method of applying Measurement Instrumentation Uncertainty (MIU) when determining compliance with CISPR disturbance limits. The material is also relevant to any...
Specification for radio disturbance and immunity measuring apparatus and methods - Part 4-2: Uncertainties, statistics and limit modelling - Measurement instrumentation uncertainty
This part of CISPR 16-4 specifies the method of applying Measurement Instrumentation Uncertainty (MIU) when determining compliance with CISPR disturbance limits. The material is also relevant to any...
Specification for radio disturbance and immunity measuring apparatus and methods -- Part 4-2: Uncertainties, statistics and limit modelling - Measurement instrumentation uncertainty
CISPR 16-4-2:2011 is a basic EMC publication. It specifies the method of applying Measurement Instrumentation Uncertainty (MIU) when determining compliance with CISPR disturbance limits. The material...
Specification for radio disturbance and immunity measuring apparatus and methods -- Part 4-2: Uncertainties, statistics and limit modelling - Measurement instrumentation uncertainty
This part of CISPR 16-4 specifies the method of applying Measurement Instrumentation Uncertainty (MIU) when determining compliance with CISPR disturbance limits. The material is also relevant to any...
Specification for radio disturbance and immunity measuring apparatus and methods - Part 4-2: Uncertainties, statistics and limit modelling - Measurement instrumentation uncertainty
A description is not available for this item.
Advertisement