DSF/ISO/IEC DIS 29167-14

Information technology -- Automatic identification and data capture techniques - Crypto suite AES OFB security services for air interface communications

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 44
ICS Code (Information coding): 35.040
scope:

This international standard defines the cryptographic suite for AES using OFB mode (AES OFB) for the ISO/IEC 18000-63 air interface standard for radio frequency identification (RFID) devices. Its purpose is to provide a common cryptographic suite for security for RFID devices that may be referenced by ISO committees for air interface standards and application standards. This international standard specifies a cryptographic suite for AES OFB for air interface for RFID systems. The cryptographic suite is defined in alignment with existing air interfaces. This international standard defines various authentication methods and methods of use for the cipher. A tag and an interrogator may support one, a subset, or all of the specified options, clearly stating what is supported.

Document History

DSF/ISO/IEC DIS 29167-14
Information technology -- Automatic identification and data capture techniques - Crypto suite AES OFB security services for air interface communications
This international standard defines the cryptographic suite for AES using OFB mode (AES OFB) for the ISO/IEC 18000-63 air interface standard for radio frequency identification (RFID) devices. Its...
Advertisement