DSF/ISO/FDIS 13951.2

Plastics piping systems -- Test method for the resistance of polyolefin pipe/pipe or pipe/fitting assemblies to tensile loading

pending, Most Current
Organization: DS
Status: pending
Page Count: 13
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This International Standard specifies a method for testing the resistance to longitudinal tensile loading of uniaxial plastic pipe/pipe or pipe/fitting assemblies with electrofusion joints, butt fusion joints, or mechanical fittings (made of plastics or metals). For electrofusion joints and butt fusion joints, this test method is limited to nominal pipe diameters up to and including 250 mm.

Document History

DSF/ISO/FDIS 13951.2
Plastics piping systems -- Test method for the resistance of polyolefin pipe/pipe or pipe/fitting assemblies to tensile loading
This International Standard specifies a method for testing the resistance to longitudinal tensile loading of uniaxial plastic pipe/pipe or pipe/fitting assemblies with electrofusion joints, butt...
Advertisement