DS/EN ISO 6509-1

Corrosion of metals and alloys - Determination of dezincification resistance of copper alloys with zinc - Part 1: Test method

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 July 2014
Status: active
Page Count: 18
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard specifies a method for the determination of the dezincification resistance of copper alloys with zinc exposed to fresh, saline waters or drinking water, and calculation of dezincification depth after the test . The method is intended for copper alloys with a mass fraction of zinc more than 15%. NOTE The method may be used outside its scope for control or research purposes.

Document History

DS/EN ISO 6509-1
July 23, 2014
Corrosion of metals and alloys - Determination of dezincification resistance of copper alloys with zinc - Part 1: Test method
This International Standard specifies a method for the determination of the dezincification resistance of copper alloys with zinc exposed to fresh, saline waters or drinking water, and calculation of...
Advertisement