DSF/prEN ISO_IEC 16315
Small craft - Electric propulsion system (ISO/DIS 16315:2014)
| Organization: | DS |
| Status: | pending |
| Page Count: | 20 |
| ICS Code (Small craft): | 47.080 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
This standard addresses AC and DC electrical systems with an energy storage component used for the purpose of propulsion. These systems operate at more than 250 VAC nominal, but less than 1000 VAC, and direct current (DC) systems operating at more than 50 VDC nominal but less than 1500 VDC including battery banks, motors, and controllers. This document applies to craft up to 24 meters in length. NOTE for craft exceeding 24 meters see IEC 60092-501[3]. It also lists in Annex A additional information to be included in the owner's manual. Annex C gives example of common systems.
Document History