GMNA - 9984046

Primer Surfacer - Powder

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 August 2014
Status: active
Page Count: 8
scope:

This specification covers the qualification and performance requirements of a thermosetting, sandable, powder primer surfacer.

Material Description. The powder primer surfacer covered in this specification is intended to be applied and baked over an electrodeposition coating (e.g., ELPO, E-Coat, Electrocoat) prior to topcoat. The target bake for this system is 25 minutes at 177 °C (350 °F) substrate temperature.

Symbols. Not applicable.

Applicability. The powder primer surfacer is intended to provide a smooth, adhesion promoting coating over baked electrodeposition coating. It is also intended to provide an easily sanded surface. The powder primer surfacer is typically applied by electrostatic spraying and is subsequently topcoated with high solids acrylic enamel or waterborne color coats.

Remarks. The powder primer must be evaluated for plant-specific material layering and processing before release for production use.

Document History

9984046
August 1, 2014
Primer Surfacer - Powder
This specification covers the qualification and performance requirements of a thermosetting, sandable, powder primer surfacer. Material Description. The powder primer surfacer covered in this...
April 1, 2014
Primer Surfacer - Powder
This specification covers the qualification and performance requirements of a thermosetting, sandable, powder primer surfacer. Material Description. The powder primer surfacer covered in this...
April 1, 2004
Primer Surfacer - Powder
1 Scope This specification covers the requirements for a thermosetting, sandable, powder primer surfacer that is applied by electrostatic spraying and is subsequently topcoated with high solids...
March 1, 1997
Primer Surfacer - Powder
1 SCOPE. This specification covers the requirements for a thermosetting, sandable, powder primer surfacer that is applied by electrostatic spraying and is subsequently topcoated with high solids...
March 1, 1988
Primer Surfacer - Powder
A description is not available for this item.

References

Advertisement