CEI EN 60455-3-8

Resin based reactive compounds used for electrical insulation Part 3: Specifications for individual materials Sheet 8: Resins for cable accessories

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2014
Status: active
Page Count: 20
ICS Code (Insulating materials in general): 29.035.01
scope:

This sheet 8 of IEC 60455-3 gives the requirements for resins for power cable accessories which conform to this specification and meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not on this specification alone.

Document History

April 1, 2022
Resin based reactive compounds used for electrical insulation Part 3-8: Specifications for individual materials - Resins for cable accessories
This part of IEC 60455 gives the requirements for resins for power cable accessories that conform to this specification and meet established levels of performance. However, the selection of a...
CEI EN 60455-3-8
July 1, 2014
Resin based reactive compounds used for electrical insulation Part 3: Specifications for individual materials Sheet 8: Resins for cable accessories
This sheet 8 of IEC 60455-3 gives the requirements for resins for power cable accessories which conform to this specification and meet established levels of performance. However, the selection of a...

References

Advertisement