CEI EN 60974-3

Arc welding equipment Part 3: Arc striking and stabilizing devices

inactive
Buy Now
Organization: CEI
Publication Date: 1 July 2014
Status: inactive
Page Count: 28
ICS Code (Welding, brazing and soldering): 25.160
scope:

This part of IEC 60974 specifies safety requirements for industrial and professional arc striking and arc stabilizing devices used in arc welding and allied processes.

This part of IEC 60974 is applicable to stand-alone units which may be connected to a separate welding power source or one where the welding power source and the arc striking and arc stabilizing device are housed in a single enclosure.

NOTE 1 Typical allied processes are for example plasma arc cutting and arc spraying.

NOTE 2 This standard does not include electromagnetic compatibility (EMC) requirements.

Document History

May 1, 2020
Arc welding equipment Part 3: Arc striking and stabilizing devices
This part of IEC 60974 specifies safety requirements for industrial and professional ARC STRIKING and ARC STABILIZING DEVICES used in arc welding and allied processes. This document is applicable to...
CEI EN 60974-3
July 1, 2014
Arc welding equipment Part 3: Arc striking and stabilizing devices
This part of IEC 60974 specifies safety requirements for industrial and professional arc striking and arc stabilizing devices used in arc welding and allied processes. This part of IEC 60974 is...
July 1, 2008
Arc welding equipment - Part 3: Arc striking and stabilizing devices
La presente Parte 3 della Norma EN 60974 specifica le prescrizioni di sicurezza per i dispositivi di innesco e stabilizzazione dell’arco impiegati nella saldatura ad arco e nei processi affini, per...
July 1, 2004
Apparecchiatura per la saldatura ad arco - Parte 3: Dispositivi d'innesco e di stabilizzazione dell'arco
La presente Parte della IEC 60974 specifica le prescrizioni di sicurezza per i dispositivi di innesco e stabilizzazione dell’arco impiegati nella saldatura ad arco e nei processi affini. La presente...

References

Advertisement