DS/ETS 300970

Digital cellular telecommunications system - Half rate speech - Substitution and muting of lost frames for half rate speech traffic channels (GSM 06.21 version 5.0.1)

inactive, Most Current
Organization: DS
Publication Date: 4 August 1997
Status: inactive
scope:

This European Telecommunication Standard (ETS) defines a frame substitution and muting procedure which shall be used by the Receive (RX) Discontinuous Transmission (DTX) handler when one or more lost or unreliable speech or SIlence Desciptor (SID) frames are received from the Radio Sub System (RSS). The requirements of this ETS are mandatory for implementation in all GSM Base Station Systems (BSS)s and Mobile Stations (MS)s capable of supporting the half rate speech traffic channel.

Document History

DS/ETS 300970
August 4, 1997
Digital cellular telecommunications system - Half rate speech - Substitution and muting of lost frames for half rate speech traffic channels (GSM 06.21 version 5.0.1)
This European Telecommunication Standard (ETS) defines a frame substitution and muting procedure which shall be used by the Receive (RX) Discontinuous Transmission (DTX) handler when one or more lost...

References

Advertisement