ASA - ANSI/ASA S1.4 PART 2

American National Standard Electroacoustics – Sound Level Meters – Part 2: Pattern Evaluation Tests (a nationally adopted international standard)

inactive
Buy Now
Organization: ASA
Publication Date: 21 July 2014
Status: inactive
Page Count: 48
scope:

This part of ANSI/ASA S1.4/IEC 61672 provides details of the tests necessary to verify conformance to all mandatory specifications given in IEC 61672-1 for time-weighting sound level meters, integrating-averaging sound level meters, and integrating sound level meters. Patternevaluation tests apply for each channel of a multi-channel sound level meter, as necessary. Tests and test methods are applicable to class 1 and class 2 sound level meters. The aim is to ensure that all laboratories use consistent methods to perform pattern-evaluation tests.

NOTE 1 In this document, references to IEC 61672-1, IEC 61672-2, and IEC 61672-3 refer to the second editions unless stated otherwise.

NOTE 2 Procedures for the pattern-evaluation testing of sound level meters designed to conform to the specifications of IEC 61672-1:2002 were given in IEC 61672-2:2003.

Document History

August 13, 2019
American National Standard Electroacoustics – Sound Level Meters – Part 2: Pattern Evaluation Tests Amendment 1 (a nationally adopted international standard)
A description is not available for this item.
July 21, 2014
American National Standard Electroacoustics – Sound Level Meters – Part 2: Pattern Evaluation Tests (a nationally adopted international standard)
This part of ANSI/ASA S1.4/IEC 61672 provides details of the tests necessary to verify conformance to all mandatory specifications given in IEC 61672-1 for time-weighting sound level meters,...
ANSI/ASA S1.4 PART 2
July 21, 2014
American National Standard Electroacoustics – Sound Level Meters – Part 2: Pattern Evaluation Tests (a nationally adopted international standard)
This part of ANSI/ASA S1.4/IEC 61672 provides details of the tests necessary to verify conformance to all mandatory specifications given in IEC 61672-1 for time-weighting sound level meters,...

References

Advertisement