CENELEC - EN 50131-10

Alarm systems - Intrusion and hold-up systems - Part 10: Application specific requirements for Supervised Premises Transceiver (SPT)

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2014
Status: active
Page Count: 24
ICS Code (Alarm and warning systems): 13.320
scope:

This European Standard specifies requirements for SPT used in I&HAS to transmit alarm and other messages to a location remote from the supervised premises.

NOTE 1 Requirements for the transmission of alarms are given in the EN/TS 50136 series of standards. EN 50136-2 gives requirements for SPT for use in any type of alarm system (e.g. fire, social care, intrusion, etc).

This European Standard gives specific requirements for SPT used in Intrusion and Hold-up Alarm Systems (I&HAS) and should be used in combination with EN 50136-2.

The requirements of this European Standard apply to different types of SPT including separate SPT, SPT located within the housings of other I&HAS components and also when the SPT functionality is integrated with the CIE or other parts of an I&HAS.

NOTE 2 To facilitate the differing requirements this European Standard includes a categorisation with three types (X, Y and Z).

This European Standard does not give requirements for the ATS network or performance.

Document History

EN 50131-10
June 1, 2014
Alarm systems - Intrusion and hold-up systems - Part 10: Application specific requirements for Supervised Premises Transceiver (SPT)
This European Standard specifies requirements for SPT used in I&HAS to transmit alarm and other messages to a location remote from the supervised premises. NOTE 1 Requirements for the transmission...

References

Advertisement