IEC 61883-6
Consumer audio/video equipment – Digital interface – Part 6: Audio and music data transmission protocol
| Organization: | IEC |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 122 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
scope:
This part of IEC 61883 describes a protocol for the transmission of audio and music data employing IEEE 1394 and specifies essential requirements for the application of the protocol.
This protocol can be applied to all modules or devices that have any kind of audio and/or music data processing, generation and conversion function blocks. This standard deals only with the transmission of audio and music data. The control, status and machine-readable description of these modules or devices should be defined outside of this standard according to each application area.
Document History