ATIS - T1.312
Voice Packetization - Packetized Voice Protocol
inactive
| Organization: | ATIS |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 62 |
Document History
May 1, 1991
Voice Packetization – Packetized Voice Protocol
The purpose of this American National Standard is to standardize the protocol for packetized speech, the Packetized Voice Protocol (PVP). PVP defines formats and procedures for the transport of voice...
May 1, 1991
Voice Packetization – Packetized Voice Protocol
This standard defines a Packet Voice Protocol (PVP) for speech packetization in permanent virtual circuit applications. The packetized voice protocol can be used, for example, at bit rates above 64...
May 1, 1991
Voice Packetization-Packetized Voice Protocol
This standard defines a Packet Voice Protocol (PVP) for speech packetization in permanent virtual circuit applications. The packetized voice protocol can be used, for example, at bit rates above 64...
T1.312
January 1, 1991
Voice Packetization - Packetized Voice Protocol
A description is not available for this item.