DS/IEC 282-1
High voltage fuses - Part 1: Current-limiting fuses
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1986 |
| Status: | inactive |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
The standard applies to all types of high-voltage current-limting fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz and of rated voltages exceeding 1000 V. Note. - For the correct operation of the striker of the fuse-link in combination with the tripping device of the switching device, see Publication 420.
Document History
DS/IEC 282-1
January 1, 1986
High voltage fuses - Part 1: Current-limiting fuses
The standard applies to all types of high-voltage current-limting fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz and of rated voltages exceeding 1000 V....