ISO 18187

Soil quality - Contact test for solid samples using the dehydrogenase activity of Arthrobacter globiformis

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2016
Status: active
Page Count: 34
ICS Code (Biological properties of soils): 13.080.30
scope:

This International Standard specifies a rapid method for assessing solid samples in an aerobic suspension, by determining the inhibition of dehydrogenase activity of Arthrobacter globiformis using the redox dye resazurin.

It is applicable for assessing the effect of water-soluble and solid matter bounded non-volatile contaminants of natural samples, such as soils and waste materials. The test yields a result within 6 h and can therefore be used for screening potentially contaminated material.

Document History

June 29, 2023
Soil quality — Contact test for solid samples using the dehydrogenase activity of Arthrobacter globiformis
This International Standard specifies a rapid method for assessing solid samples in an aerobic suspension, by determining the inhibition of dehydrogenase activity of Arthrobacter globiformis using...
ISO 18187
May 1, 2016
Soil quality - Contact test for solid samples using the dehydrogenase activity of Arthrobacter globiformis
This International Standard specifies a rapid method for assessing solid samples in an aerobic suspension, by determining the inhibition of dehydrogenase activity of Arthrobacter globiformis using...

References

Advertisement