ISO/IEC 18328-2
Identification cards - ICC-managed devices - Part 2: Physical characteristics and test methods for cards with devices
| Organization: | ISO |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 18328 defines physical characteristics and test methods for cards with devices, including but not limited to power supplying devices, displays, sensors, microphones, loudspeakers, buttons or keypads. This part of ISO/IEC 18328 also covers aspects of coexistence of technologies of devices on the card and other machine readable card technologies.
Additional requirements related to biometric capture devices are defined in ISO/IEC 17839-2. Such requirements may be applied in addition to the ones defined in this part of ISO/IEC 18328.
Document History