DS/IEC 326-11

Printed boards - Part 11: Specification for flex-rigid mulltilayer printed boards with through connections

inactive, Most Current
Organization: DS
Publication Date: 10 February 1992
Status: inactive
ICS Code (Printed circuits and boards): 31.180
scope:

The standard relates to flex-rigid multilayer printed boards with through connections irrespective of their method of manufacture. It is intended as a basis on which agreements between purchaser and vendor can be made. The standard defines characteristics to be assessed, the test methods to be used and it establishes uniform requirements for judging properties and dimensions. The term "relevant specification" used herein refers then to such agreements. This specification is...

Document History

DS/IEC 326-11
February 10, 1992
Printed boards - Part 11: Specification for flex-rigid mulltilayer printed boards with through connections
The standard relates to flex-rigid multilayer printed boards with through connections irrespective of their method of manufacture. It is intended as a basis on which agreements between purchaser and...
Advertisement