SN - NS-EN 1866-2:2014

Mobile fire extinguishers - Part 2: Requirements for the construction, pressure resistance and mechanical tests for extinguishers, with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 1866-1

active, Most Current
Organization: SN
Publication Date: 1 August 2014
Status: active
ICS Code (Fire-fighting): 13.220.10

Document History

NS-EN 1866-2:2014
August 1, 2014
Mobile fire extinguishers - Part 2: Requirements for the construction, pressure resistance and mechanical tests for extinguishers, with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 1866-1
A description is not available for this item.
Advertisement