SN - NS-EN ISO 13935-2:2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:2014)
active, Most Current
| Organization: | SN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| ICS Code (Textiles in general): | 59.080.01 |
| ICS Code (Textile fabrics): | 59.080.30 |
| ICS Code (Clothes): | 61.020 |
Document History
NS-EN ISO 13935-2:2014
July 1, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:2014)
A description is not available for this item.