DSF/ISO/DIS 7061
Ships and marine technology -- Aluminium shore gangways for seagoing vessels
| Organization: | DS |
| Status: | pending |
| Page Count: | 17 |
| ICS Code (Seagoing vessels): | 47.040 |
scope:
This International Standard specifies requirements for aluminium shore gangways. 1.1 This International Standard applies to gangways designed to be carried on board ships, to provide a lightweight, convenient and safe means of access from ship to shore, for use primarily by the ship's crew. These gangways may also be used for access from ship to ship when conditions are favourable. 1.2 This International Standard applies to gangways suitable for use horizontally or inclined up to an angle of 30°from the horizontal. For angles of inclination less than 55°, special consideration of the design of steps and decking may be necessary. 1.3 The gangways to which this International Standard applies are not intended to carry wheeled traffic such as loaded trolleys. NOTE Users of this International Standard, while observing the requirements of the standard, should at the same time ensure compliance with any statutory requirements, rules and regulations applicable to the individual ship concerned.
Document History