DS/EN ISO 3949
Plastics hoses and hose assemblies – Textile-reinforced types for hydraulic applications – Specification
| Organization: | DS |
| Publication Date: | 5 August 2014 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Piping and couplings): | 23.100.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
ISO 3949:2009 specifies requirements for three types of textile-reinforced thermoplastics hose and hose assembly of nominal size from 3,2 to 25. Each type is divided into two classes dependent on electrical conductivity requirements. They are suitable for use with water-based hydraulic fluids HFC, HFAE, HFAS and HFB as defined in ISO 6743‑4 at temperatures ranging from 0 °C to +60 °C and oil-based hydraulic fluids HH, HL, HM, HR and HV as defined in ISO 6743-4 at temperatures ranging from -40 °C to +100 °C. ISO 3949:2009 does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies.
Document History