DSF/prEN ISO 19694-2

Stationary source emissions - Greenhouse Gas (GHG) emissions in energy-intensive industries - Part 2: Iron and steel industry (ISO/DIS 19694-2:2014)

pending, Most Current
Organization: DS
Status: pending
Page Count: 81
ICS Code (Stationary source emissions): 13.040.40
scope:

Determination of GHG direct and indirect emissions based on a mass balance method at each process step for the steel industry. Definition of performance indicators will be included as well as rules for consolidation of processes at site level. The objective is the determination of a methodology to evaluate and compare the emission performance over time or between sites. Field test will be organized to compare mass balance methodology and stack measurements for assessment of direct emissions.

Document History

DSF/prEN ISO 19694-2
Stationary source emissions - Greenhouse Gas (GHG) emissions in energy-intensive industries - Part 2: Iron and steel industry (ISO/DIS 19694-2:2014)
Determination of GHG direct and indirect emissions based on a mass balance method at each process step for the steel industry. Definition of performance indicators will be included as well as rules...
Advertisement