ASD-STAN PREN 4644-026
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 026: Receptacle size 2 with ground block, class B and F Product standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 7 |
scope:
This standard specifies the size 2 receptacle for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding to this receptacle is defined in EN 4644-021 or EN 4644-022 or EN 4644-023.
Document History
ASD-STAN PREN 4644-026
August 1, 2014
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 026: Receptacle size 2 with ground block, class B and F Product standard
This standard specifies the size 2 receptacle for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding...