ECIA - EIA-797

Aluminum-Electrolytic Capacitor Application Guideline

inactive
Buy Now
Organization: ECIA
Publication Date: 1 August 2014
Status: inactive
Page Count: 38
scope:

Overview

Except for a few surface-mount technology (SMT) aluminum electrolytic capacitor types with solid electrolyte systems an aluminum electrolytic capacitor consists of a wound capacitor element, impregnated with liquid electrolyte, connected to terminals and sealed in a can. The element is comprised of an anode foil, paper separators saturated with electrolyte and a cathode foil. The foils are high-purity aluminum and are etched to increase the surface area in contact with the electrolyte.

While it may appear that the capacitance is between the two foils, actually the capacitance is between the anode foil and the electrolyte. The positive plate is the anode foil; the dielectric is the insulating aluminum oxide on the anode foil; the true negative plate is the conductive, liquid electrolyte, and the cathode foil merely connects to the electrolyte.

This construction delivers colossal capacitance because etching the foils can increase surface area more than 100 times and the aluminum-oxide dielectric is less than a micrometer thick. Thus the resulting capacitor has very large plate area and the plates are awfully close together.

These capacitors routinely offer capacitance values from 0.1 μF to 3 F and voltage ratings from 5 V to 500 V. They are polar devices, having distinct positive and negative terminals, and are offered in an enormous variety of styles which include molded and can-style SMT devices, axial- and radial-leaded can styles, snap-in terminals styles and large-can, screw-terminal styles. Representative capacitance-voltage combinations include:

a) 330 μF at 100 V, 1000 μF at 50 V and 6800 μF at 10 V for SMT devices;

b) 100 μF at 450 V, 6,800 μF at 50 V and 10,000 μF at 10 V for miniature-can styles;

c) 1200 μF at 450 V and 39,000 μF at 50 V for snap-in can styles;

d) 9000 μF at 450 V and 390,000 μF at 50 V for large-can screw-terminal styles.

Document History

August 1, 2014
Aluminum-Electrolytic Capacitor Application Guideline
A description is not available for this item.
EIA-797
August 1, 2014
Aluminum-Electrolytic Capacitor Application Guideline
Overview Except for a few surface-mount technology (SMT) aluminum electrolytic capacitor types with solid electrolyte systems an aluminum electrolytic capacitor consists of a wound capacitor...
September 1, 2007
Aluminum-Electrolytic Capacitor Application Guideline
Overview Except for a few surface-mount technology (SMT) aluminum electrolytic capacitor types with solid electrolyte systems an aluminum electrolytic capacitor consists of a wound capacitor...
Advertisement