CEN - EN 16334
Railway applications - Passenger Alarm System - System requirements
| Organization: | CEN |
| Publication Date: | 1 August 2014 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Alarm and warning systems): | 13.320 |
| ICS Code (Trailing stock): | 45.060.20 |
scope:
This European Standard specifies the characteristics of the Passenger Alarm System. The aim of the Passenger Alarm System is to:
a) permit passengers in case of emergency situations to inform the driver;
b) permit the driver to keep the train moving or to stop the train at a safe location; c) stop the train automatically:
1) at a platform,
2) if there is no acknowledgement by the driver.
This European Standard covers the Passenger Alarm System (PAS) fitted to the passenger carrying rolling stock and specifies:
- the functional requirements for an alarm triggered in the driving cab (Clause 6);
- the communication channel between the driver and passengers or on-board staff (6.4);
- the dynamic analysis of the Passenger Alarm System (Clause 7);
- the requirements for the degraded modes management (Clause 8);
- the safety related requirements (Clause 9);
- requirements for the Passenger Alarm Device and Passenger Alarm Device area (Clause 10).
This European Standard is applicable to rolling stock which are in the field of the Directive 2008/57/EC.
NOTE 1 Existing Passenger Alarm Systems may require modification to work in conjunction with vehicles that comply with this standard.
NOTE 2 Most of the requirements of UIC 541-6 are compliant with this standard.
Other communications systems named 'communication device for passengers' or 'call for aid' in the CR LOC and PAS TSI [1] respectively "Emergency call" or "Call for assistance" in the TSI PRM [3] are not covered by this standard.
NOTE 3 prEN 16683, Railway applications - Call for aid and communication device - Requirements covers these aspects
Document History