IEC 61076-2-104
Connectors for electronic equipment – Product requirements – Part 2-104: Circular connectors – Detail specification for circular connectors with M8 screw-locking or snap-locking
| Organization: | IEC |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 76 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 61076 describes circular connectors M8 screw-locking or with nominal diameter 8 mm snap-locking, typically used for industrial process measurement and control. These connectors consist of fixed and free connectors either rewireable or non-rewireable. Male connectors have round contacts of diameter 0,6 mm, diameter 0,7 mm and diameter 1,0 mm.
Throughout this detail specification, dimensions are in mm.
NOTE M8 is the dimension of the thread of the screw-locking mechanism of these circular connectors.
Document History