SNV - SN EN 4497

Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature) / 315° C

active, Most Current
Organization: SNV
Publication Date: 1 April 2006
Status: active
Page Count: 11
ICS Code (Bolts, screws, studs): 49.030.20

Document History

SN EN 4497
April 1, 2006
Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature) / 315° C
A description is not available for this item.
Advertisement