ETSI - PRETS 300 188-2
Integrated Services Digital Network (ISDN); Three-Party (3PTY) Supplementary Service Digital Subscriber Signalling System No. One (DSS1) Protocol Part 2: Protocol Implementation Conformance Statement (PICS) Proforma
| Organization: | ETSI |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This second part of ETS 300 1 88 is applicable to the stage three of the Three-Party (3PTY) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident S and T reference point (as defined in CCITT Recommendation 1.411 [12]) by means of the Digital Subscriber Signalling System No. one (DSS1). Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [11]).
This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the ISDN DSS1 3PTY supplementary service protocol as specified in ETS 300 186 [10] (stage one), ETS 300 1 87 [2] (stage two) and ETS 300 1 88-1 (3] (stage three) in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [10].
Document History