NAVY - MS90301 REV B

TRANSMISSION, POWER, CONSTANT SPEED, 30 KW F-4 AIRCRAFT

inactive
Organization: NAVY
Publication Date: 11 December 1979
Status: inactive
Page Count: 10
scope:

This military standard is approved by NAVAL AIR SYSTEMS COMMAND, Department of the Navy and shall be used by that activity. All other military activities are required to employ this standard where suitable.

IDENTIFICATION OF ITEMS ITEM MS PART NUMBER MODERATE TEMPERATURE PARALLEL SYSTEM MS90301-1 (CONSISTS OF TWO MODERATE TEMPERATURE TRANSMISSIONS AND ONE CONTROL) HIGH TEMPERATURE PARALLEL SYSTEM MS90301-2 (CONSISTS OF TWO HIGH TEMPERATURE TRANSMISSION AND ONE CONTROL) MODERATE TEMPERATURE SPLIT SYSTEM MS90301-3 (CONSISTS OF TWO MODERATE TEMPERATURE TRANSMISSIONS) HIGH TEMPERATURE SPLIT SYSTEM MS90301-4 (CONSISTS OF TWO HIGH TEMPERATURE TRANSMISSIONS) MODERATE TEMPERATURE TRANSMISSION MS90301-5 HIGH TEMPERATURE TRANSMISSION MS90301-6 HYDRAULIC CONNECTOR MS90301-7 (NOTE: EACH TRANSMISSION INCLUDES TWO OF THESE CONNECTORS) CONTROL MS90301-8

Document History

September 26, 2013
TRANSMISSION, POWER, CONSTANT SPEED 30 KW F-4 AIRCRAFT
A description is not available for this item.
September 18, 1996
TRANSMISSION, POWER, CONSTANT SPEED, 30 KW F-4 AIRCRAFT
A description is not available for this item.
TRANSMISSION, POWER, CONSTANT SPEED, 30 KW F-4 AIRCRAFT
NOTICE OF VALIDATION MS90301B(AS), dated 11 Dec 1979, has been reviewed and determined to be current.
MS90301 REV B
December 11, 1979
TRANSMISSION, POWER, CONSTANT SPEED, 30 KW F-4 AIRCRAFT
This military standard is approved by NAVAL AIR SYSTEMS COMMAND, Department of the Navy and shall be used by that activity. All other military activities are required to employ this standard where...
March 1, 1965
TRANSMISSION, POWER, CONSTANT SPEED, 30 KW F-4 AIRCRAFT
A description is not available for this item.

References

Advertisement