ISO 6361-3

Wrought aluminium and aluminium alloys - Sheets, strips and plates - Part 3: Strips: Tolerances on shape and dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2014
Status: active
Page Count: 10
ICS Code (Aluminium products): 77.150.10
scope:

This part of ISO 6361 specifies the tolerances on shape and dimensions for wrought aluminium and aluminium alloy strip by cold-rolling for general engineering applications.

It applies to products with thickness of over 0,15 mm up to, and including 16 mm.

It does not apply to semi-finished rolled products in coiled form to be subjected to further rolling (reroll stock), or to special products such as those that are corrugated or embossed.

Technical conditions for inspection and delivery of products covered by this part of ISO 6361 are specified in ISO 6361-1.

Document History

ISO 6361-3
September 15, 2014
Wrought aluminium and aluminium alloys - Sheets, strips and plates - Part 3: Strips: Tolerances on shape and dimensions
This part of ISO 6361 specifies the tolerances on shape and dimensions for wrought aluminium and aluminium alloy strip by cold-rolling for general engineering applications. It applies to products...
August 15, 2011
Wrought aluminium and aluminium alloys - Sheets, strips and plates - Part 3: Strips: Tolerances on shape and dimensions
This part of ISO 6361 specifies the tolerances on shape and dimensions for wrought aluminium and aluminium alloy strip by cold-rolling for general engineering applications. It applies to products...
October 15, 1985
Wrought Aluminium and Aluminium Alloy Sheets, Strips and Plates - Part 3: Strips - Tolerances on Shape and Dimensions
A description is not available for this item.

References

Advertisement