DS/EN 60958-1

Digital audio interface – Part 1: General

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 September 2014
Status: active
Page Count: 10
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This International Standard describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the basic structure of the interface. Separate documents define items specific to particular applications. The interface is primarily intended to carry monophonic or stereophonic programmes, encoded using linear PCM and with a resolution of up to 24 bits per sample. When used for other purposes, the interface is able to carry audio data coded other than as linear PCM coded audio samples. Provision is also made to allow the interface to carry data related to computer software or signals coded using non-linear PCM. The format specification for these applications is not part of this standard. The interface is intended for operation at audio sampling frequencies of 32kHz and above. Auxiliary information is transmitted along with the programme.

Document History

DS/EN 60958-1
September 2, 2014
Digital audio interface – Part 1: General
This International Standard describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the...
October 31, 2008
Digital audio interface – Part 1: General
This International Standard describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the...
April 15, 2005
Digital audio interface - Part 1: General
This part of IEC 60958 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It specifies the...
January 12, 2001
Digital audio interface - Part 1: Generel
This International Standard describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications, using linear...
Amendment 1 - Digital audio interface -Part 1: General
This International Standard describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the...
Digital audio interface -- Part 1: General
This International Standard describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the...

References

Advertisement