DS/EN 16656

Information technology - Radio frequency identification for item management - RFID Emblem (ISO/IEC 29160:2012, modified)

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 September 2014
Status: active
Page Count: 58
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard specifies the design and use of the RFID Emblem: an easily identified visual guide that indicates the presence of radio frequency identification (RFID). It does not address location of the RFID Emblem on a label. Specific placement requirements are left to application standards developers. It also specifies an RFID Index, which can be included in the RFID Emblem and which addresses the complication added by the wide range of RFID tags (frequency, protocol and data structure). The RFID Index is a two-character code that provides specific information about compliant tags and interrogators. Successful reading of RFID tags requires knowledge of the frequency, protocol and data structure information provided by the RFID Index.

Document History

DS/EN 16656
September 2, 2014
Information technology - Radio frequency identification for item management - RFID Emblem (ISO/IEC 29160:2012, modified)
This International Standard specifies the design and use of the RFID Emblem: an easily identified visual guide that indicates the presence of radio frequency identification (RFID). It does not...
Glass in buildings - Glazing recommendations - Assembly principles for vertical and sloping glazing
1 Scope This European Standard gives principles of glazing as well as recommendations on the selection of components, e.g. frame sections, beads, drainage holes, etc., for fitting glass into frames...
Information technology - Radio frequency identification for item management - RFID Emblem (ISO/IEC 29160:2012, modified)
This European Standard specifies the design and use of the RFID Emblem: an easily identified visual guide that indicates the presence of radio frequency identification (RFID). It does not address...
Advertisement