DS/ISO/IEC 29167-11
Information technology - Automatic identification and data capture techniques - Part 1: Crypto suite PRESENT-80 security services for air interface communications
| Organization: | DS |
| Publication Date: | 2 September 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Information coding): | 35.040 |
scope:
ISO/IEC 29167-11:2014 defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 air interface standards for radio frequency identification (RFID) devices. The crypto suite is defined in alignment with existing air interfaces. Its purpose is to provide a common crypto suite for security for RFID devices that may be referred by ISO committees for air interface standards and application standards. PRESENT-80 is a symmetric block cipher that can process data blocks of 64 bits, using a key length of 80 bits. ISO/IEC 29167-11:2014 defines various authentication methods and methods of use for the cipher. A Tag and an Interrogator may support one, a subset, or all of the specified options, clearly stating what is supported.
Document History