ISO 10896-5

Rough-terrain trucks - Safety requirements and verification - Part 5: Interface between rough-terrain truck and integrated personnel work platform

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2015
Status: active
Page Count: 12
ICS Code (Industrial trucks): 53.060
scope:

This part of ISO 10896 defines design and safety requirements, and means for their verification, for the interface between a non-slewing or slewing variable-reach rough-terrain truck (hereafter referred to as "trucks") and an integrated personnel work platform (hereafter referred to as "integrated PWP").

This part of ISO 10896 does not address the design or safety requirements related to the personnel work platform itself. These requirements are covered within national and international standards for mobile elevating work platforms.

Personnel work platforms without control(s) that affect movement or mechanism(s), which interlock the platform to the truck, often referred to as non-integrated work platforms, are excluded from this part of ISO 10896.

Document History

ISO 10896-5
December 15, 2015
Rough-terrain trucks - Safety requirements and verification - Part 5: Interface between rough-terrain truck and integrated personnel work platform
This part of ISO 10896 defines design and safety requirements, and means for their verification, for the interface between a non-slewing or slewing variable-reach rough-terrain truck (hereafter...

References

Advertisement