CEN - EN ISO 11979-9

Ophthalmic implants - Intraocular lenses - Part 9: Multifocal intraocular lenses

inactive, Most Current
Organization: CEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 26
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This part of ISO 11979 is applicable to any intraocular lens whose optic provides two or more powers and whose primary indication is the correction of aphakia with the added benefit of useful vision at more than one distance (e.g. far and near).

NOTE The term "near vision" as used in this part of ISO 11979 includes useful vision at a distance of claimed benefit; e.g. near and/or intermediate distances.

Document History

EN ISO 11979-9
September 1, 2006
Ophthalmic implants - Intraocular lenses - Part 9: Multifocal intraocular lenses
This part of ISO 11979 is applicable to any intraocular lens whose optic provides two or more powers and whose primary indication is the correction of aphakia with the added benefit of useful vision...
September 1, 2006
Ophthalmic implants Intraocular lenses Part 9: Multifocal intraocular lenses
A description is not available for this item.

References

Advertisement