CEN - EN 16603-50-51

Space engineering - SpaceWire protocol identification

active, Most Current
Organization: CEN
Publication Date: 1 September 2014
Status: active
Page Count: 18
ICS Code (Space systems and operations): 49.140
scope:

There is a number of communication protocols that can be used in conjunction with the SpaceWire Standard (ECSS-E-ST-50-12), to provide a comprehensive set of services for onboard user applications. These protocols are covered by the ECSS-E-ST-50-5x series.

To distinguish between the various protocols a protocol identifier is used. This Standard specifies this protocol identifier.

This standard may be tailored for the specific characteristic and constrains of a space project in conformance with ECSS-S-ST-00.

Document History

EN 16603-50-51
September 1, 2014
Space engineering - SpaceWire protocol identification
There is a number of communication protocols that can be used in conjunction with the SpaceWire Standard (ECSS-E-ST-50-12), to provide a comprehensive set of services for onboard user applications....

References

Advertisement