CEN - EN 16603-60-10
Space engineering - Control performances
| Organization: | CEN |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Space systems and operations): | 49.140 |
scope:
This standard deals with control systems developed as part of a space project. It is applicable to all the elements of a space system, including the space segment, the ground segment and the launch service segment.
It addresses the issue of control performance, in terms of definition, specification, verification and validation methods and processes.
The standard defines a general framework for handling performance indicators, which applies to all disciplines involving control engineering, and which can be applied as well at different levels ranging from equipment to system level. It also focuses on the specific performance indicators applicable to the case of closed-loop control systems - mainly stability and robustness.
Rules are provided for combining different error sources in order to build up a performance error budget and use this to assess the compliance with a requirement.
NOTE 1 Although designed to be general, one of the major application field for this Standard is spacecraft pointing. This justifies why most of the examples and illustrations are related to AOCS problems.
NOTE 2 Indeed the definitions and the normative clauses of this Standard apply to pointing performance; nevertheless fully specific pointing issues are not addressed here in detail (spinning spacecraft cases for example). Complementary material for pointing error budgets can be found in ECSS-EHB- 60-10.
NOTE 3 For their own specific purpose, each entity (ESA, national agencies, primes) can further elaborate internal documents, deriving appropriate guidelines and summation rules based on the top level clauses gathered in this ECSS-E-ST-60-10 standard.
This standard may be tailored for the specific characteristic and constrains of a space project in conformance with ECSS-S-ST-00.
Document History