DSF/ISO/DIS 19160-1

Addressing - Conceptual model

pending, Most Current
Organization: DS
Status: pending
Page Count: 69
ICS Code (IT applications in science): 35.240.70
scope:

This part of ISO 19160 defines a conceptual model for address information (address model), together with the terms and definitions that describe the concepts in the model. Lifecycle, metadata and address aliases are included in the conceptual model. The model is presented in the Unified Modeling Language (UML). The model provides a common representation of address information, independent of actual addressing implementations. It is not intended to replace conceptual models proposed in other specifications, but provides a means to cross-map between different conceptual models for address information and enables the conversion of address information between specifications. The model provides a basis for developing address specifications by individual countries or communities.

Document History

DSF/ISO/DIS 19160-1
Addressing - Conceptual model
This part of ISO 19160 defines a conceptual model for address information (address model), together with the terms and definitions that describe the concepts in the model. Lifecycle, metadata and...
Advertisement