DSF/FprEN 62776
Double-capped LED lamps designed to retrofit linear fluorescent lamps - Safety specifications
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 30 |
scope:
is International Standard specifies the safety and interchangeability requirements, and the exchange operation together with the test methods and conditions required to show compliance of double-capped LED lamps with G5 and G13 caps, intended for replacing fluorescent lamps with the same caps, having: - a rated power up to 125 W; - a rated voltage of up to 250 V.
Document History
April 13, 2015
Double-capped LED lamps designed to retrofit linear fluorescent lamps – Safety specifications
This International Standard specifies the safety and interchangeability requirements, and the exchange operation together with the test methods and conditions required to show compliance of...
DSF/FprEN 62776
Double-capped LED lamps designed to retrofit linear fluorescent lamps - Safety specifications
is International Standard specifies the safety and interchangeability requirements, and the exchange operation together with the test methods and conditions required to show compliance of...