DSF/FprEN 61935-2-21
Generic cabling systems - Specification for the testing of balanced communicationcabling in accordance with ISO/IEC 11801 - Part 2-21: Cord and work area cord category 6 Blank detail specification
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 12 |
scope:
This blank detail specification describes cords and work area cords category 6, as defined in ISO/IEC 11801 series. According to the above cabling specifications these cords are Category 6 compliant for which the equirements are given in ISO /IEC 11801 series.
Document History
DSF/FprEN 61935-2-21
Generic cabling systems - Specification for the testing of balanced communicationcabling in accordance with ISO/IEC 11801 - Part 2-21: Cord and work area cord category 6 Blank detail specification
This blank detail specification describes cords and work area cords category 6, as defined in ISO/IEC 11801 series. According to the above cabling specifications these cords are Category 6 compliant...