DSF/FprEN 61935-2-24
Generic cabling systems - Specification for the testing of balanced communicationcabling in accordance with ISO/IEC 11801 - Part 2-24: Cord and work area cord category 7A Blank detail specification
| Organization: | DS |
| Status: | pending |
| Page Count: | 12 |
scope:
This blank detail specification describes cords and work area cords category 7A, as defined in ISO/IEC 11801 series. According to the above cabling specifications these cords are Category 7A compliant for which the requirements are given in ISO /IEC 11801 series. This specification should be used in conjunction with IEC 61156-1 and IEC 61156-6 and 60603-7-71. The blank detail specification determines the layout and style for detail specifications describing cords with transmission characteristics up to 1000 MHz for digital communications. Detail specifications, based on the blank detail specification, may be prepared by a national organization, a manufacturer, or a user. Test configuration applicable to cords is detailed in the IEC 61935-2.
Document History