DS/EN 61000-4-5
Electromagnetic compatibility (EMC) - Part 4-5: Testing and measurement techniques - Surge immunity test
| Organization: | DS |
| Publication Date: | 12 September 2014 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Immunity): | 33.100.20 |
scope:
This part of IEC 61000 relates to the immunity requirements, test methods, and range of recommended test levels for equipment with regard to unidirectional surges caused by overvoltages from switching and lightning transients. Several test levels are defined which relate to different environment and installation conditions. These requirements are developed for and are applicable to electrical and electronic equipment. The object of this standard is to establish a common reference for evaluating the immunity of electrical and electronic equipment when subjected to surges. The test method documented in this part of IEC 61000 describes a consistent method to assess the immunity of an equipment or system against a defined phenomenon.
Document History