DSF/prEN 16783

Thermal insulation products - Product category rules (PCR) for factory made and in-situ formed products for preparing environmental product declarations

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This European Standard provides the product category rules (PCR) for Type III environmental declarations (according to EN 15804) for factory made and in situ thermal insulation products. In addition to EN 15804, the PCR described in this European Standard: - specifies the declared unit to be used; - defines the default system boundaries for thermal insulation products; - specifies/describes the default scenarios and rules for defining scenarios for each of the life cycle information modules A-D. (provides guidance for the determination of the reference service life (RSL) for thermal insulation products) ; - specifies the way of declaring and reporting in the context of the product Standard. This PCR is intended to be used for cradle to gate, cradle to gate with options or cradle to grave assessment, provided the intention is properly stated in the system boundary description.

Document History

April 10, 2017
Thermal insulation products – Product category rules (PCR) for factory made and in-situ formed products for preparing environmental product declarations
This European Standard provides the product category rules (PCR) for Type III environmental declarations (as in EN 15804) for factory made and in situ thermal insulation products. Complementary to EN...
Thermal insulation products – Product category rules (PCR) for factory made and in-situ formed products for preparing environmental product declarations
This European Standard provides the product category rules (PCR) for Type III environmental declarations (as in EN 15804) for factory made and in situ thermal insulation products. Complementary to EN...
Thermal insulation products – Environmental Product Declarations (EPD) – Product Category Rules (PCR) complementary to EN 15804 for factory made and in-situ formed products
This document provides the product category rules (PCR) for Type III environmental declarations (as in EN 15804:2012+A2:20191) for factory made and in situ thermal insulation products. Complementary...
DSF/prEN 16783
Thermal insulation products - Product category rules (PCR) for factory made and in-situ formed products for preparing environmental product declarations
This European Standard provides the product category rules (PCR) for Type III environmental declarations (according to EN 15804) for factory made and in situ thermal insulation products. In addition...
Advertisement