DSF/IEC 60695-11-11 TS Ed. 2 - 89/1227/CDTR

Fire hazard testing - Part 11-11: Test flames - Determination of the ignition characteristic heat flux for ignition from a noncontacting flame source

pending, Most Current
Organization: DS
Status: pending
Page Count: 30
scope:

This technical specification describes a test method used to determine the characteristic heat flux for ignition (CHFI) from a non-contacting flame source for materials used in electrotechnical products and sub-assemblies. It provides a relationship between ignition time and incident heat flux. A test specimen cut from an end-product or sub-assembly can be tested by this test method. This basic safety publication is intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51. One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications. The requirements, test methods or test conditions of this basic safety publication will not apply unless specifically 224 referred to or included in the relevant publications.

Document History

DSF/IEC 60695-11-11 TS Ed. 2 - 89/1227/CDTR
Fire hazard testing - Part 11-11: Test flames - Determination of the ignition characteristic heat flux for ignition from a noncontacting flame source
This technical specification describes a test method used to determine the characteristic heat flux for ignition (CHFI) from a non-contacting flame source for materials used in electrotechnical...
Advertisement