ISO 492

Rolling bearings - Radial bearings - Geometrical product specifications (GPS) and tolerance values

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2014
Status: active
Page Count: 74
ICS Code (Rolling bearings): 21.100.20
scope:

This International Standard specifies dimensional and geometrical characteristics, limit deviations from nominal sizes, and tolerance values to define the interface (except chamfers) of radial rolling bearings. Nominal boundary dimensions are defined in ISO 15, ISO 355 and ISO 8443.

This International Standard does not apply to certain radial bearings of particular types (e.g. needle roller bearings) or for particular fields of application (e.g. airframe bearings and instrument precision bearings). Tolerances for such bearings are given in the relevant International Standards.

Chamfer dimension limits are given in ISO 582.

Document History

492
August 1, 2023
Rolling bearings — Radial bearings — Geometrical product specifications (GPS) and tolerance values
This document specifies dimensional and geometrical characteristics, deviation limits from nominal sizes, and tolerance values to define the interface (except chamfers) of radial rolling bearings....
ISO 492
July 15, 2014
Rolling bearings - Radial bearings - Geometrical product specifications (GPS) and tolerance values
This International Standard specifies dimensional and geometrical characteristics, limit deviations from nominal sizes, and tolerance values to define the interface (except chamfers) of radial...
492
July 15, 2014
Rolling bearings - Radial bearings - Dimensional and geometrical tolerances
This International Standard specifies dimensional and geometrical characteristics, limit deviations from nominal sizes, and tolerance values to define the interface (except chamfers) of radial...
April 15, 2002
Rolling Bearings - Radial Bearings - Tolerances
This International Standard specifies tolerances for boundary dimensions (except chamfer dimensions) and the running accuracy of radial rolling bearings specified in ISO 15, ISO 355 and ISO...
January 1, 1994
Rolling Bearings - Radial Bearings - Tolerances
A description is not available for this item.

References

Advertisement