ISO 17253
Earth-moving machinery and roughterrain variable-reach trucks - Design requirements for machines intended to be driven on road
| Organization: | ISO |
| Publication Date: | 15 September 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This International Standard specifies the requirements for seated-operator, ride-on, earth-moving machinery, as defined in ISO 6165, and rough-terrain variable-reach trucks, as defined in ISO 10896-1, intended to be driven on public roads. It specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations, and hazardous events when these machines are driven on road. It is not applicable to the following:
- machines on legs, e.g. walking excavators;
- hazards related to standing-operator (ride-on or
non-riding) or remote-control earth-moving machines/rough-terra
- user requirements, including training, operator licensing, and machine taxation;
- local use restrictions, such as road/bridge capacities;
- environmental requirements, such as engine emissions, noise, refrigerants, or recyclability.
NOTE National or other regulations, which could be more stringent, can apply.
Document History