ISO 630-6

Structural steels - Part 6: Technical delivery conditions for seismic-improved structural steels for building

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2014
Status: active
Page Count: 22
ICS Code (Seismic and vibration protection): 91.120.25
ICS Code (Steel profiles): 77.140.70
scope:

This part of ISO 630 specifies qualities for seismic-proof improved structural steels. This part of ISO 630 applies to steel plates with thicknesses of 6 mm or over and up to 125 mm, wide flats and hot-rolled sections up to 140 mm, which are used in the usual delivery conditions as given in 6.2 and normally intended for welded or bolted structures.

This part of ISO 630 does not include the following structural steels, certain of which are covered by other International Standards:

- sheet and strip - refer to ISO TC 17/SC 12, Continuous mill flat rolled products;

- tubular products - refer to ISO TC 5/SC 1, Steel tubes.

Document History

November 1, 2023
Structural steels — Part 6: Technical delivery conditions for seismic-proof improved structural steels for building
This document specifies qualities for steels for seismic-proof improved structural use. It is applicable to steel plates rolled on a reversing mill, wide flats, hot-rolled sections, which are used in...
ISO 630-6
September 15, 2014
Structural steels - Part 6: Technical delivery conditions for seismic-improved structural steels for building
This part of ISO 630 specifies qualities for seismic-proof improved structural steels. This part of ISO 630 applies to steel plates with thicknesses of 6 mm or over and up to 125 mm, wide flats and...

References

Advertisement